Littelfuse, Inc. Sealed Key Switches with Integral Connector 95062-05

Description
An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or rust. This switch has an integrated Deutsch-type socket to make electrical connection quick and easy, and to exclude moisture and dust. UL-tested and recognized to SAE J259 for ignition switches. Contacts are sealed front and back to IP67 (with connector installed). Many options available with regard to position, spring return, key boot style and marking, actuator interface and length, and anti-restart features. Engineering thermoplastic construction Fully sealed contact area using O-rings and ultrasonic welding Integrated Sealed Deutsch Connector Interface Anti-restart and spring return options available Tested to SAE J259 for ignition switches Supplied with two matching keys, with or without boot Custom logo can be molded on the boot Multiple key codes or keyed alike available Key is removable only at the ‘Off’ position
Datasheet
Description
An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or rust. This switch has an integrated Deutsch-type socket to make electrical connection quick and easy, and to exclude moisture and dust. UL-tested and recognized to SAE J259 for ignition switches. Contacts are sealed front and back to IP67 (with connector installed). Many options available with regard to position, spring return, key boot style and marking, actuator interface and length, and anti-restart features. Engineering thermoplastic construction Fully sealed contact area using O-rings and ultrasonic welding Integrated Sealed Deutsch Connector Interface Anti-restart and spring return options available Tested to SAE J259 for ignition switches Supplied with two matching keys, with or without boot Custom logo can be molded on the boot Multiple key codes or keyed alike available Key is removable only at the ‘Off’ position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Key Switches with Integral Connector - 95062-05 - Littelfuse, Inc.
Rosemont, IL, United States
Sealed Key Switches with Integral Connector
95062-05
Sealed Key Switches with Integral Connector 95062-05
An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or rust. This switch has an integrated Deutsch-type socket to make electrical connection quick and easy, and to exclude moisture and dust. UL-tested and recognized to SAE J259 for ignition switches. Contacts are sealed front and back to IP67 (with connector installed). Many options available with regard to position, spring return, key boot style and marking, actuator interface and length, and anti-restart features. Engineering thermoplastic construction Fully sealed contact area using O-rings and ultrasonic welding Integrated Sealed Deutsch Connector Interface Anti-restart and spring return options available Tested to SAE J259 for ignition switches Supplied with two matching keys, with or without boot Custom logo can be molded on the boot Multiple key codes or keyed alike available Key is removable only at the ‘Off’ position

An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or rust. This switch has an integrated Deutsch-type socket to make electrical connection quick and easy, and to exclude moisture and dust. UL-tested and recognized to SAE J259 for ignition switches. Contacts are sealed front and back to IP67 (with connector installed). Many options available with regard to position, spring return, key boot style and marking, actuator interface and length, and anti-restart features. Engineering thermoplastic construction Fully sealed contact area using O-rings and ultrasonic welding Integrated Sealed Deutsch Connector Interface Anti-restart and spring return options available Tested to SAE J259 for ignition switches Supplied with two matching keys, with or without boot Custom logo can be molded on the boot Multiple key codes or keyed alike available Key is removable only at the ‘Off’ position

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rotary Switches
Product Number 95062-05
Product Name Sealed Key Switches with Integral Connector
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details