Littelfuse, Inc. Switches & Connectors - Control Switches - Rotary Switches - Series: Special Purpose Rotary Switches - 7496-04 7496-04

Description
OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert and set screw.With round/bar black knob imprinted “Panel Lamps”.Two blade terminals.
Datasheet
Description
OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert and set screw.With round/bar black knob imprinted “Panel Lamps”.Two blade terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rotary Switches - Series: Special Purpose Rotary Switches - 7496-04 - 7496-04 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rotary Switches - Series: Special Purpose Rotary Switches - 7496-04
7496-04
Switches & Connectors - Control Switches - Rotary Switches - Series: Special Purpose Rotary Switches - 7496-04 7496-04
OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert and set screw.With round/bar black knob imprinted “Panel Lamps”.Two blade terminals.

OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert and set screw.With round/bar black knob imprinted “Panel Lamps”.Two blade terminals.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rotary Switches
Product Number 7496-04
Product Name Switches & Connectors - Control Switches - Rotary Switches - Series: Special Purpose Rotary Switches - 7496-04
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 450-1883-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 0.1 amps
Angle of Throw 22 degrees
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE12AAAA - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSA32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details