Littelfuse, Inc. Master Disconnect Switch 50 Amps M-288

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Request a Quote Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Disconnect Switch 50 Amps - M-288 - Littelfuse, Inc.
Rosemont, IL, United States
Master Disconnect Switch 50 Amps
M-288
Master Disconnect Switch 50 Amps M-288
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Supplier's Site Datasheet
Selector Switches - F9383-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F9383-ND
Selector Switches F9383-ND
Selector Switch 2 Position SPST-NO 50A (DC) Panel Mount

Selector Switch 2 Position SPST-NO 50A (DC) Panel Mount

Buy Now Datasheet
Selector Switches - 1294-M-288-CHP - DigiKey
Thief River Falls, MN, United States
Selector Switches
1294-M-288-CHP
Selector Switches 1294-M-288-CHP
SWITCH SELECT 2POS SPST 50A 12V

SWITCH SELECT 2POS SPST 50A 12V

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
M-288
Rotary Switches M-288
Rotary Switches SW DISCONNECT

Rotary Switches SW DISCONNECT

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number M-288 F9383-ND M-288
Product Name Master Disconnect Switch 50 Amps Selector Switches Rotary Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE5K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 5
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL12BFW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
7 suppliers