Littelfuse, Inc. Ignition Switch 3-position M-850

Description
15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other accessories. Fits most OEM applications with a standard 7/8"" mounting hole. Ratings at 6-36V DC: 15A Ignition. 5A Start Key is removable only in the Off position. Spring return to Ign. 3 nickel-silver screw terminals Durable plastic case and stem with PVC boot for added weather protection Mounting stem fits panels up to 7/8: (22.2mm) thick. with 7/8"" diameter hole Fits many boats. including Baja. Celebrity. Chapparral. ChrisCraft. Luhrs. larson. FourWinns. Crest5liner. Mariah. Powerquest. Rinker. S2 Yachts. Silverton Yacht. Thompson. Thunderbird (Formula). Wellcraft.
Datasheet
Description
15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other accessories. Fits most OEM applications with a standard 7/8"" mounting hole. Ratings at 6-36V DC: 15A Ignition. 5A Start Key is removable only in the Off position. Spring return to Ign. 3 nickel-silver screw terminals Durable plastic case and stem with PVC boot for added weather protection Mounting stem fits panels up to 7/8: (22.2mm) thick. with 7/8"" diameter hole Fits many boats. including Baja. Celebrity. Chapparral. ChrisCraft. Luhrs. larson. FourWinns. Crest5liner. Mariah. Powerquest. Rinker. S2 Yachts. Silverton Yacht. Thompson. Thunderbird (Formula). Wellcraft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ignition Switch 3-position - M-850 - Littelfuse, Inc.
Rosemont, IL, United States
Ignition Switch 3-position
M-850
Ignition Switch 3-position M-850
15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other accessories. Fits most OEM applications with a standard 7/8"" mounting hole. Ratings at 6-36V DC: 15A Ignition. 5A Start Key is removable only in the Off position. Spring return to Ign. 3 nickel-silver screw terminals Durable plastic case and stem with PVC boot for added weather protection Mounting stem fits panels up to 7/8: (22.2mm) thick. with 7/8"" diameter hole Fits many boats. including Baja. Celebrity. Chapparral. ChrisCraft. Luhrs. larson. FourWinns. Crest5liner. Mariah. Powerquest. Rinker. S2 Yachts. Silverton Yacht. Thompson. Thunderbird (Formula). Wellcraft.

15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other accessories. Fits most OEM applications with a standard 7/8"" mounting hole. Ratings at 6-36V DC: 15A Ignition. 5A Start Key is removable only in the Off position. Spring return to Ign. 3 nickel-silver screw terminals Durable plastic case and stem with PVC boot for added weather protection Mounting stem fits panels up to 7/8: (22.2mm) thick. with 7/8"" diameter hole Fits many boats. including Baja. Celebrity. Chapparral. ChrisCraft. Luhrs. larson. FourWinns. Crest5liner. Mariah. Powerquest. Rinker. S2 Yachts. Silverton Yacht. Thompson. Thunderbird (Formula). Wellcraft.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rotary Switches
Product Number M-850
Product Name Ignition Switch 3-position
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details