Littelfuse, Inc. Windshield Wiper Rotary Switch 75236

Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation
Request a Quote Datasheet
Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windshield Wiper Rotary Switch - 75236 - Littelfuse, Inc.
Rosemont, IL, United States
Windshield Wiper Rotary Switch
75236
Windshield Wiper Rotary Switch 75236
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation

Supplier's Site Datasheet
Selector Switches - F8993-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F8993-ND
Selector Switches F8993-ND
Selector Switch 3 Position 20A (DC) Panel Mount

Selector Switch 3 Position 20A (DC) Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75236
Rotary Switches 75236
Rotary Switches SW W/W

Rotary Switches SW W/W

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 75236 F8993-ND 75236
Product Name Windshield Wiper Rotary Switch Selector Switches Rotary Switches
Construction Single
Actuator Type Knobbed Shaft
DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE10K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 10
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL12BTW01-047 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers