Littelfuse, Inc. Windshield Wiper Rotary Switch 75226

Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation
Request a Quote Datasheet
Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windshield Wiper Rotary Switch - 75226 - Littelfuse, Inc.
Rosemont, IL, United States
Windshield Wiper Rotary Switch
75226
Windshield Wiper Rotary Switch 75226
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation

Supplier's Site Datasheet
Selector Switches - F8989-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F8989-ND
Selector Switches F8989-ND
Selector Switch 3 Position 10A (DC) Panel Mount

Selector Switch 3 Position 10A (DC) Panel Mount

Buy Now Datasheet
Littelfuse 75226 Electric Two Speed Wiper Switch, Plated Steel - 43917 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 75226 Electric Two Speed Wiper Switch, Plated Steel
43917
Littelfuse 75226 Electric Two Speed Wiper Switch, Plated Steel 43917
Littelfuse 75226 Electric Two Speed Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse Black plastic knob with metal insert and set screw, white imprint Plated steel case 1 3/8" (34.9 mm) diameter, 3/8" (9.5 mm) long Mounting stem 7/16" -28 thread, 3/8" long Case Material: Plated Steel Ignition-proof: Wiper-J112A/Washer-J 234
  • Littelfuse 75226 Electric Two Speed Wiper Switch
  • Category: Wiper Switches
  • Manufacturer: Littelfuse
  • Black plastic knob with metal insert and set screw, white imprint
  • Plated steel case 1 3/8" (34.9 mm) diameter, 3/8" (9.5 mm) long
  • Mounting stem 7/16" -28 thread, 3/8" long
  • Case Material: Plated Steel
  • Ignition-proof: Wiper-J112A/Washer-J234
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75226
Rotary Switches 75226
Rotary Switches SW W/W

Rotary Switches SW W/W

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 75226 F8989-ND 43917 75226
Product Name Windshield Wiper Rotary Switch Selector Switches Littelfuse 75226 Electric Two Speed Wiper Switch, Plated Steel Rotary Switches
Construction Single
Actuator Type Knobbed Shaft
DC Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details