Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
LITTELFUSE, INC.
880197-001 -- SELECTOR SWITCHES
Littelfuse, Inc.
Selector Switches
880197-001
Description
Selector Switch 2 Position DPST 500A (DC) Chassis Mount
DigiKey
Done
Request a Quote
Email Supplier
Description
Selector Switch 2 Position DPST 500A (DC) Chassis Mount
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Selector Switches
5346-880197-001-ND
Selector Switches
5346-880197-001-ND
Selector Switch 2 Position DPST 500A (DC) Chassis Mount
Selector Switch 2 Position DPST 500A (DC) Chassis Mount
Buy Now
Technical Specifications
DigiKey
Product Category
Rotary Switches
Product Number
5346-880197-001-ND
Product Name
Selector Switches
Current Rating
500.0 amps
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
22mm Extended Selector Switch Operators
2AS2E-4
Specs
Construction
Single
Actuator Type
Knobbed Shaft
Current Rating
10.0 amps
View Details
2
suppliers
NKK Switches
10mm Ultra-Thin DIP Rotary
FR01FC16P-W
Specs
Current Rating
0.1 amps
Positions per Pole
Hexadecimal Complement
Terminal Type
PC Pin
View Details
2
suppliers
RS Components, Ltd.
Selector Switches
2657657
Specs
Angle of Throw
90 degrees
Number of Poles
1 poles
Positions per Pole
2
View Details
Festo Corporation
Selector Switch
9303
View Details