Littelfuse, Inc. Reversing Switch 90005-01

Description
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable
Request a Quote Datasheet
Description
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversing Switch - 90005-01 - Littelfuse, Inc.
Rosemont, IL, United States
Reversing Switch
90005-01
Reversing Switch 90005-01
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable

Supplier's Site Datasheet
Selector Switches - F9156-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F9156-ND
Selector Switches F9156-ND
Selector Switch 3 Position 15A (DC) Panel Mount

Selector Switch 3 Position 15A (DC) Panel Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rotary Switches Rotary Switches
Product Number 90005-01 F9156-ND
Product Name Reversing Switch Selector Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3804-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details