Littelfuse, Inc. Electronic Dimmer Rotary Switch 74601-01

Description
Littelfuse Dimmer Switches are designed for universal applications within interior environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Dimmer Switch series is designed for variable signal intensity for interior vehicle lighting. Weatherproof sealed body through sealed body through rear Hencol Seal Protected for Reverse Polarity (not load sensitive)
Request a Quote Datasheet
Description
Littelfuse Dimmer Switches are designed for universal applications within interior environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Dimmer Switch series is designed for variable signal intensity for interior vehicle lighting. Weatherproof sealed body through sealed body through rear Hencol Seal Protected for Reverse Polarity (not load sensitive)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Dimmer Rotary Switch - 74601-01 - Littelfuse, Inc.
Rosemont, IL, United States
Electronic Dimmer Rotary Switch
74601-01
Electronic Dimmer Rotary Switch 74601-01
Littelfuse Dimmer Switches are designed for universal applications within interior environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Dimmer Switch series is designed for variable signal intensity for interior vehicle lighting. Weatherproof sealed body through sealed body through rear Hencol Seal Protected for Reverse Polarity (not load sensitive)

Littelfuse Dimmer Switches are designed for universal applications within interior environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Dimmer Switch series is designed for variable signal intensity for interior vehicle lighting. Weatherproof sealed body through sealed body through rear Hencol Seal Protected for Reverse Polarity (not load sensitive)

Supplier's Site Datasheet
Rotary Switches - F8979-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
F8979-ND
Rotary Switches F8979-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
74601-01
Rotary Switches 74601-01
Rotary Switches DIMMER CNTL HENCOL SEAL

Rotary Switches DIMMER CNTL HENCOL SEAL

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 74601-01 F8979-ND 74601-01
Product Name Electronic Dimmer Rotary Switch Rotary Switches Rotary Switches
Construction Single
Actuator Type Knobbed Shaft Knobbed Shaft
DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switches - 1760913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 4.75mm
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details