Littelfuse, Inc. Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-4138 956-4138

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-4138 - 956-4138 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-4138
956-4138
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-4138 956-4138
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Start. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rotary Switches
Product Number 956-4138
Product Name Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-4138
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Trapped Key Interlock - 440T-MRKSE10FC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details