Littelfuse, Inc. 4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking 75602-04

Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation
Request a Quote Datasheet
Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking - 75602-04 - Littelfuse, Inc.
Rosemont, IL, United States
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking
75602-04
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking 75602-04
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation

Supplier's Site Datasheet
Selector Switches - F9000-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F9000-ND
Selector Switches F9000-ND
Selector Switch 5 Position 15A (DC) Panel Mount

Selector Switch 5 Position 15A (DC) Panel Mount

Buy Now Datasheet
Littelfuse 75602-04 Universal Single Motor Wiper Switch, 5-Position, 10A, 36VDC - 43920 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 75602-04 Universal Single Motor Wiper Switch, 5-Position, 10A, 36VDC
43920
Littelfuse 75602-04 Universal Single Motor Wiper Switch, 5-Position, 10A, 36VDC 43920
Electronic wiper switches with intermittent delay feature for permanent magnet electric wiper motors. Ensures dependable control of windshield wiper on heavy duty vehicles. Littelfuse 75602-04 Universal Single Motor Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse For one motor, 12VDC Intermittent delay feature for permanent magnet Ensures dependable control of windshield wipers on heavy duty vehicles Negative ground only 5 positions: Off-Park - intermittent range - Low - High Push-to-wash one to three wipes after knob is released Black plastic knob with metal insert and set screw, with white SAE washer-wiper symbol Six color-coded wire leads, 5" 16 Ga. wire leads Conforms to SAE J1455

Electronic wiper switches with intermittent delay feature for permanent magnet electric wiper motors. Ensures dependable control of windshield wiper on heavy duty vehicles.

  • Littelfuse 75602-04 Universal Single Motor Wiper Switch
  • Category: Wiper Switches
  • Manufacturer: Littelfuse
  • For one motor, 12VDC
  • Intermittent delay feature for permanent magnet Ensures dependable control of windshield wipers on heavy duty vehicles
  • Negative ground only
  • 5 positions: Off-Park - intermittent range - Low - High
  • Push-to-wash one to three wipes after knob is released
  • Black plastic knob with metal insert and set screw, with white SAE washer-wiper symbol
  • Six color-coded wire leads, 5" 16 Ga. wire leads
  • Conforms to SAE J1455
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75602-04
Rotary Switches 75602-04
Rotary Switches 24V ELECTRONIC WIPER SWITCH

Rotary Switches 24V ELECTRONIC WIPER SWITCH

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 75602-04 F9000-ND 43920 75602-04
Product Name 4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking Selector Switches Littelfuse 75602-04 Universal Single Motor Wiper Switch, 5-Position, 10A, 36VDC Rotary Switches
Construction Single
Actuator Type Knobbed Shaft
DC Voltage Rating 32 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-4598-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 110 VAC - 70156732 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 110 volts
DC Voltage Rating 110 volts
View Details
3 suppliers
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details