Littelfuse, Inc. 4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking 75600-07

Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation
Request a Quote Datasheet
Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking - 75600-07 - Littelfuse, Inc.
Rosemont, IL, United States
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking
75600-07
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking 75600-07
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation

Supplier's Site Datasheet
Selector Switches - F8998-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F8998-ND
Selector Switches F8998-ND
Selector Switch 5 Position 15A (DC) Panel Mount

Selector Switch 5 Position 15A (DC) Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75600-07
Rotary Switches 75600-07
Rotary Switches SW,ROT,W-W,ELECT,12V ,CONN

Rotary Switches SW,ROT,W-W,ELECT,12V,CONN

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 75600-07 F8998-ND 75600-07
Product Name 4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking Selector Switches Rotary Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 1881152 - RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
10mm Ultra-Thin DIP Rotary - FR01KC16P-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details