Transcat, Inc. Datasheets for Torque Multipliers
Torque multipliers are tools that accept input torque and increase it via gear reduction. This creates a mechanical advantage for turning hard-to-torque assemblies.
Torque Multipliers: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights 'PneuTorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air... | |
| Product Highlights A variety of reaction styles are available for maximum versatility. Electronic torque transducers can be fitted for precise torque monitoring. True torque multiplication guaranteed better than +/-4%. High... | |
| Product Highlights Accuracy: ±3% Operates between: 700.0 - 7000.0 N·m/1030.0 - 5200.0 lbf·ft 1 1/2" Square Drive 3.3 rpm Tool Weight of 16.8kg Calibrated to 20% - 100% of tool's... | |
| Product Highlights Accuracy: ±3% Operates between: 700.0 - 7000.0 N·m/1030.0 - 5200.0 lbf·ft Includes Case 1 1/2" Square Drive 3.3 rpm Tool Weight of 16.8kg Calibrated to 20% - 100%... | |
| Product Highlights Accuracy: +/-5% Operates between: 200.0 - 1000.0 lbf·ft 270.0 - 1350.0 N·m Square Size: 1" Max Air Pressure: 6.3 bar Air Consumption: 19 litres/sec (40 CFM) Tool Weight:... | |
| Product Highlights Accurate—operates using levers, not gears. No overload pins to break—creates safer working environment. Uses ratchet or non-ratchet wrenches. Optional reaction arm permits operator to react on the same... | |
| Product Highlights Guaranteed accuracy of better than +/-4%. Anti Wind-Up Ratchet available on 25:1 models for easier and safer operation. A variety of reaction styles are available for maximum versatility. | |
| Product Highlights Includes automatic thermostatically controlled battery pad warmer and crankcase heater Fits Generac 8-20 kW air-cooled home standby generators | |
| Product Highlights Machinery and plant engineering Cable cars, lifts and masts Heavy industry, construction sites Bridge construction Shipbuilding, aircraft and railway construction Refineries, plastics industry Power plants of all kinds... | |
| Product Highlights Makes child's play of the largest torques Multipower - or really "tough work" STAHLWILLE Multipower torque multipliers with planetary gears take the fatigue out of tightening or loosening... | |
| Product Highlights No MP300-1350 N m1) 1350 ft.lb1) 996 N m2) 375 ft.lb2) 277 Gear ratio 4 : 1 Torque ratio 1 : 3,6 Inside Square " 3/4 Outside Square... | |
| Product Highlights No MP300-2000*) N m1) 2000 ft.lb1) 1475 N m2) 160 ft.lb2) 118 Gear ratio 16 : 1 Torque ratio 1 : 12,5 Inside Square " 1/2 Outside Square... | |
| Product Highlights No MP300-3000*) N m1) 3000 ft.lb1) 2212 N m2) 240 ft.lb2) 177 Gear ratio 16 : 1 Torque ratio 1 : 12,5 Inside Square " 3/4 Outside Square... | |
| Product Highlights No MP300-800 N m1) 800 ft.lb1) 590 N m2) 229 ft.lb2) 169 Gear ratio 4 : 1 Torque ratio 1 : 3,5 Inside Square " 1/2 Outside Square... | |
| Product Highlights Output torque (max. N.m) 2000 N·m Output torque (max. lbf.ft) 1500 lbf·ft Width 88 mm Height 131 mm Distance drive - beginning of reaction arm (min.) 102 mm... | |
| Product Highlights Output torque (max. N.m) 2000 N·m Output torque (max. lbf.ft) 1500 lbf·ft Width 88 mm Height 131 mm Distance drive - beginning of reaction arm (min.) 78 mm... | |
| Product Highlights Particularly suitable for: Industry, construction sites, car and truck garages, agricultural technology Bridge, aircraft and railway construction, shipbuilding, refineries Machinery and plant engineering, maintenance Features: Mechanical hand torque... | |
| Product Highlights Particularly suitable for: Industry, construction sites, car and truck garages, agricultural technology, construction machinery Bridge, aircraft and railway construction, shipbuilding, refineries Machinery and plant engineering, maintenance Mechanical hand... | |
| Product Highlights Reaction Type Bar Output Capacity, ft. lb. 750 Input Capacity, ft. lb. 227 Gear Ratio 4.0:1 Torque Ratio 3.3:1 Reductions 1 Input Drive Female Sq., in. 1/2 Output... | |
| Product Highlights Small and Compact Size Allows Easy Access, Particularly Bolt Circles and Flanges Designed For Minimal Maintenance Two Supplied Reaction Bars Provide Maximum Flexibility Built with the Highest Quality... |