180216 -- TORQUE MULTIPLIER,25 TO 1, 700- 7000NM,1/2"IN,1-1/2"OUT
Norbar Torque Tools LtdTorque Multiplier,25 to 1, 700- 7000Nm,1/2"In,1-1/2"Out180216
Description
Product Highlights
Guaranteed accuracy of better than +/-4%.
Anti Wind-Up Ratchet available on 25:1 models for easier and safer operation.
A variety of reaction styles are available for maximum versatility.
Electronic torque transducers can be fitted for precise torque monitoring.
Available in a variety of ratios and output square drive sizes.
Corrosion resistant finish.
Supplied with traceable calibration certificate stating exact ratio. Calibrated from 20% of maximum capacity.
Operates between: 700.0 - 7000.0 N·m
Tool Weight: 9.3 Kg
Multiplication Ratio: 25.5:1
Output Square: 1 1/2"
Input Square: 1/2"
Plate Weight: 2.1 Kg
Transcat, Inc.
Done
Description
Product Highlights
Guaranteed accuracy of better than +/-4%.
Anti Wind-Up Ratchet available on 25:1 models for easier and safer operation.
A variety of reaction styles are available for maximum versatility.
Electronic torque transducers can be fitted for precise torque monitoring.
Available in a variety of ratios and output square drive sizes.
Corrosion resistant finish.
Supplied with traceable calibration certificate stating exact ratio. Calibrated from 20% of maximum capacity.
Operates between: 700.0 - 7000.0 N·m
Tool Weight: 9.3 Kg
Multiplication Ratio: 25.5:1
Output Square: 1 1/2"
Input Square: 1/2"
Plate Weight: 2.1 Kg
Torque Multiplier,25 to 1, 700- 7000Nm,1/2"In,1-1/2"Out
180216
Torque Multiplier,25 to 1, 700- 7000Nm,1/2"In,1-1/2"Out
180216
Product Highlights
Guaranteed accuracy of better than +/-4%.
Anti Wind-Up Ratchet available on 25:1 models for easier and safer operation.
A variety of reaction styles are available for maximum versatility.
Electronic torque transducers can be fitted for precise torque monitoring.
Available in a variety of ratios and output square drive sizes.
Corrosion resistant finish.
Supplied with traceable calibration certificate stating exact ratio. Calibrated from 20% of maximum capacity.
Operates between: 700.0 - 7000.0 N·m
Tool Weight: 9.3 Kg
Multiplication Ratio: 25.5:1
Output Square: 1 1/2"
Input Square: 1/2"
Plate Weight: 2.1 Kg
Product Highlights
Guaranteed accuracy of better than +/-4%.
Anti Wind-Up Ratchet available on 25:1 models for easier and safer operation.
A variety of reaction styles are available for maximum versatility.
Electronic torque transducers can be fitted for precise torque monitoring.
Available in a variety of ratios and output square drive sizes.
Corrosion resistant finish.
Supplied with traceable calibration certificate stating exact ratio. Calibrated from 20% of maximum capacity.
Operates between: 700.0 - 7000.0 N·m
Tool Weight: 9.3 Kg
Multiplication Ratio: 25.5:1
Output Square: 1 1/2"
Input Square: 1/2"
Plate Weight: 2.1 Kg
Supplier's Site
Technical Specifications
Transcat, Inc.
Product Category
Torque Multipliers
Product Number
180216
Product Name
Torque Multiplier,25 to 1, 700- 7000Nm,1/2"In,1-1/2"Out