GEDORE Werkzeugfabrik GmbH & Co. KG Torque Multiplier DREMOPLUS ALU 4000Nm 2653087

Description
Product Highlights Machinery and plant engineering Cable cars, lifts and masts Heavy industry, construction sites Bridge construction Shipbuilding, aircraft and railway construction Refineries, plastics industry Power plants of all kinds Features: Mechanical hand torque multiplier for controlled screw tightening and unloosening screw connections With a two-stage planet gear High-performance aluminium housing Torque multiplication ratio: 1:16 DVV-40ZRS model with anti-wind-up ratchet (RS) With non-destructive"Slip per"overload safety mechanism for gear protection - clockwise and anticlockwise Z-form, offset reaction arm depending on model made of chrome-vanadium steel Can be optionally retrofitted with L-form straight reaction arm - with adjustable reaction arm - of lightweight metal Guaranteed accuracy: Better than +/- 3 % tolerance For operation in combination with a torque wrench 2 models for a maximum load at around a max. 4000 N·m Output square with drill hole for impact sockets with safety pin and ring Scope of delivery: Torque Multiplier DREMOPLUS ALU With Z-form offset reaction arm Delivery in sturdy shipping case with foam insert Factory test certificate and setting table Output torque (max. N.m) 4000 N·m Output torque (max. lbf.ft) 2930 lbf·ft Input torque (max. N.m) 300 N·m Input torque (max. lbf.ft) 220 lbf·ft
Description
Product Highlights Machinery and plant engineering Cable cars, lifts and masts Heavy industry, construction sites Bridge construction Shipbuilding, aircraft and railway construction Refineries, plastics industry Power plants of all kinds Features: Mechanical hand torque multiplier for controlled screw tightening and unloosening screw connections With a two-stage planet gear High-performance aluminium housing Torque multiplication ratio: 1:16 DVV-40ZRS model with anti-wind-up ratchet (RS) With non-destructive"Slip per"overload safety mechanism for gear protection - clockwise and anticlockwise Z-form, offset reaction arm depending on model made of chrome-vanadium steel Can be optionally retrofitted with L-form straight reaction arm - with adjustable reaction arm - of lightweight metal Guaranteed accuracy: Better than +/- 3 % tolerance For operation in combination with a torque wrench 2 models for a maximum load at around a max. 4000 N·m Output square with drill hole for impact sockets with safety pin and ring Scope of delivery: Torque Multiplier DREMOPLUS ALU With Z-form offset reaction arm Delivery in sturdy shipping case with foam insert Factory test certificate and setting table Output torque (max. N.m) 4000 N·m Output torque (max. lbf.ft) 2930 lbf·ft Input torque (max. N.m) 300 N·m Input torque (max. lbf.ft) 220 lbf·ft

Suppliers

Company
Product
Description
Supplier Links
Torque Multiplier DREMOPLUS ALU 4000Nm - 2653087 - Transcat, Inc.
Rochester, NY, USA
Torque Multiplier DREMOPLUS ALU 4000Nm
2653087
Torque Multiplier DREMOPLUS ALU 4000Nm 2653087
Product Highlights Machinery and plant engineering Cable cars, lifts and masts Heavy industry, construction sites Bridge construction Shipbuilding, aircraft and railway construction Refineries, plastics industry Power plants of all kinds Features: Mechanical hand torque multiplier for controlled screw tightening and unloosening screw connections With a two-stage planet gear High-performance aluminium housing Torque multiplication ratio: 1:16 DVV-40ZRS model with anti-wind-up ratchet (RS) With non-destructive"Slip per"overload safety mechanism for gear protection - clockwise and anticlockwise Z-form, offset reaction arm depending on model made of chrome-vanadium steel Can be optionally retrofitted with L-form straight reaction arm - with adjustable reaction arm - of lightweight metal Guaranteed accuracy: Better than +/- 3 % tolerance For operation in combination with a torque wrench 2 models for a maximum load at around a max. 4000 N·m Output square with drill hole for impact sockets with safety pin and ring Scope of delivery: Torque Multiplier DREMOPLUS ALU With Z-form offset reaction arm Delivery in sturdy shipping case with foam insert Factory test certificate and setting table Output torque (max. N.m) 4000 N·m Output torque (max. lbf.ft) 2930 lbf·ft Input torque (max. N.m) 300 N·m Input torque (max. lbf.ft) 220 lbf·ft

Product Highlights

  • Machinery and plant engineering
  • Cable cars, lifts and masts
  • Heavy industry, construction sites
  • Bridge construction
  • Shipbuilding, aircraft and railway construction
  • Refineries, plastics industry
  • Power plants of all kinds Features:
  • Mechanical hand torque multiplier for controlled screw tightening and unloosening screw connections
  • With a two-stage planet gear
  • High-performance aluminium housing
  • Torque multiplication ratio: 1:16
  • DVV-40ZRS model with anti-wind-up ratchet (RS)
  • With non-destructive"Slipper"overload safety mechanism for gear protection - clockwise and anticlockwise
  • Z-form, offset reaction arm depending on model made of chrome-vanadium steel
  • Can be optionally retrofitted with L-form straight reaction arm - with adjustable reaction arm - of lightweight metal
  • Guaranteed accuracy: Better than +/- 3 % tolerance
  • For operation in combination with a torque wrench
  • 2 models for a maximum load at around a max. 4000 N·m
  • Output square with drill hole for impact sockets with safety pin and ring Scope of delivery:
  • Torque Multiplier DREMOPLUS ALU
  • With Z-form offset reaction arm
  • Delivery in sturdy shipping case with foam insert
  • Factory test certificate and setting table
  • Output torque (max. N.m) 4000 N·m
  • Output torque (max. lbf.ft) 2930 lbf·ft
  • Input torque (max. N.m) 300 N·m
  • Input torque (max. lbf.ft) 220 lbf·ft
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Multipliers
Product Number 2653087
Product Name Torque Multiplier DREMOPLUS ALU 4000Nm
Unlock Full Specs
to access all available technical data

Similar Products