Product Highlights
Small and Compact Size Allows Easy Access, Particularly Bolt Circles and Flanges
Designed For Minimal Maintenance
Two Supplied Reaction Bars Provide Maximum Flexibility
Built with the Highest Quality Components
Accuracy +/- 4%
Range 200 to 2,000 lb-ft, 270 to 2,700 Nm
Multiplication Ratio 5:1
Velocity Ratio 5.333:1
Weight 8.3 lbs. (3.8 Kg)
Input Drive 1/2” square drive
Output Drive 1" square drive
Each Unit Includes
Two Easy-to-Change Reaction Bars
Durable Plastic Carrying Case
Transcat, Inc.
Done
Description
Product Highlights
Small and Compact Size Allows Easy Access, Particularly Bolt Circles and Flanges
Designed For Minimal Maintenance
Two Supplied Reaction Bars Provide Maximum Flexibility
Built with the Highest Quality Components
Accuracy +/- 4%
Range 200 to 2,000 lb-ft, 270 to 2,700 Nm
Multiplication Ratio 5:1
Velocity Ratio 5.333:1
Weight 8.3 lbs. (3.8 Kg)
Input Drive 1/2” square drive
Output Drive 1" square drive
Each Unit Includes
Two Easy-to-Change Reaction Bars
Durable Plastic Carrying Case
Product Highlights
Small and Compact Size Allows Easy Access, Particularly Bolt Circles and Flanges
Designed For Minimal Maintenance
Two Supplied Reaction Bars Provide Maximum Flexibility
Built with the Highest Quality Components
Accuracy +/- 4%
Range 200 to 2,000 lb-ft, 270 to 2,700 Nm
Multiplication Ratio 5:1
Velocity Ratio 5.333:1
Weight 8.3 lbs. (3.8 Kg)
Input Drive 1/2” square drive
Output Drive 1" square drive
Each Unit Includes
Two Easy-to-Change Reaction Bars
Durable Plastic Carrying Case
Product Highlights
Small and Compact Size Allows Easy Access, Particularly Bolt Circles and Flanges
Designed For Minimal Maintenance
Two Supplied Reaction Bars Provide Maximum Flexibility