Norbar Torque Tools Ltd Pneumatic Torque Multiplier 1" Sq Drive, 1350 N.m. 18103.B08

Description
Product Highlights Accuracy: +/-5% Operates between: 200.0 - 1000.0 lbf·ft 270.0 - 1350.0 N·m Square Size: 1" Max Air Pressure: 6.3 bar Air Consumption: 19 litres/sec (40 CFM) Tool Weight: 6.1 kg Reaction Plate Weight: 0.7 kg Free Speed: 86 rpm Quiet - less than 85 dB(A) when under load. Non impacting - low vibration levels make these tools comfortable and safe to use. Square drive is quickly and easily replaceable. 'Soft Start' trigger controls / aids socket location and allows gradual and safe reaction location. For safety, gearbox can rotate independently from the handle so that reaction forces are not transmitted back to the operator. Light weight - single direction 2000 N·m stall tool weighs just 6.2 kg. On Bi-Directional tools, the direction control knob is locked while the tool is running to prevent accidental damage to the gearbox. Fast - 1000 N·m version has a free speed of 140 rpm for rapid bolt run-down.
Description
Product Highlights Accuracy: +/-5% Operates between: 200.0 - 1000.0 lbf·ft 270.0 - 1350.0 N·m Square Size: 1" Max Air Pressure: 6.3 bar Air Consumption: 19 litres/sec (40 CFM) Tool Weight: 6.1 kg Reaction Plate Weight: 0.7 kg Free Speed: 86 rpm Quiet - less than 85 dB(A) when under load. Non impacting - low vibration levels make these tools comfortable and safe to use. Square drive is quickly and easily replaceable. 'Soft Start' trigger controls / aids socket location and allows gradual and safe reaction location. For safety, gearbox can rotate independently from the handle so that reaction forces are not transmitted back to the operator. Light weight - single direction 2000 N·m stall tool weighs just 6.2 kg. On Bi-Directional tools, the direction control knob is locked while the tool is running to prevent accidental damage to the gearbox. Fast - 1000 N·m version has a free speed of 140 rpm for rapid bolt run-down.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Torque Multiplier 1
Rochester, NY, USA
Pneumatic Torque Multiplier 1" Sq Drive, 1350 N.m.
18103.B08
Pneumatic Torque Multiplier 1" Sq Drive, 1350 N.m. 18103.B08
Product Highlights Accuracy: +/-5% Operates between: 200.0 - 1000.0 lbf·ft 270.0 - 1350.0 N·m Square Size: 1" Max Air Pressure: 6.3 bar Air Consumption: 19 litres/sec (40 CFM) Tool Weight: 6.1 kg Reaction Plate Weight: 0.7 kg Free Speed: 86 rpm Quiet - less than 85 dB(A) when under load. Non impacting - low vibration levels make these tools comfortable and safe to use. Square drive is quickly and easily replaceable. 'Soft Start' trigger controls / aids socket location and allows gradual and safe reaction location. For safety, gearbox can rotate independently from the handle so that reaction forces are not transmitted back to the operator. Light weight - single direction 2000 N·m stall tool weighs just 6.2 kg. On Bi-Directional tools, the direction control knob is locked while the tool is running to prevent accidental damage to the gearbox. Fast - 1000 N·m version has a free speed of 140 rpm for rapid bolt run-down.

Product Highlights

  • Accuracy: +/-5%
  • Operates between: 200.0 - 1000.0 lbf·ft 270.0 - 1350.0 N·m
  • Square Size: 1"
  • Max Air Pressure: 6.3 bar
  • Air Consumption: 19 litres/sec (40 CFM)
  • Tool Weight: 6.1 kg
  • Reaction Plate Weight: 0.7 kg
  • Free Speed: 86 rpm
  • Quiet - less than 85 dB(A) when under load.
  • Non impacting - low vibration levels make these tools comfortable and safe to use.
  • Square drive is quickly and easily replaceable.
  • 'Soft Start' trigger controls / aids socket location and allows gradual and safe reaction location.
  • For safety, gearbox can rotate independently from the handle so that reaction forces are not transmitted back to the operator.
  • Light weight - single direction 2000 N·m stall tool weighs just 6.2 kg.
  • On Bi-Directional tools, the direction control knob is locked while the tool is running to prevent accidental damage to the gearbox.
  • Fast - 1000 N·m version has a free speed of 140 rpm for rapid bolt run-down.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Multipliers
Product Number 18103.B08
Product Name Pneumatic Torque Multiplier 1" Sq Drive, 1350 N.m.
Unlock Full Specs
to access all available technical data

Similar Products