Norbar Torque Tools Ltd Electronic Torque Multiplier w/Case,7000Nm,1-1/2"Dr.,230V 180226.B12.PEL

Description
Product Highlights Accuracy: ±3% Operates between: 700.0 - 7000.0 N·m/1030.0 - 5200.0 lbf·ft Includes Case 1 1/2" Square Drive 3.3 rpm Tool Weight of 16.8kg Calibrated to 20% - 100% of tool's maximum capacity Operational targets can be set from 10% of tool capacity 'Usage' counter gives the ability to see the amount of times the tool has been used since the last reset "Operation Direction" designed primarily for undoing bolts. When doing sequence tightening, it is now possible to undo an incorrectly tightened bolt without interrupting the sequence 2 Stage Tightening gives faster application of a Snug Torque & Angle Target "Turn Angle" option can be used to check if bolts have already been tightened in an assembly process Allows tool integration into third party control systems Maximum Audit Mode target angle increased to 720 degrees Ability to produce and store real time graphs via EvoLog 2 different lock levels, lock level 1 as per previous lock, lock level 2 will not allow user to exit the run screen or change the target Torque, Torque & Angle, Torque & Angle with Final Torque or Torque Audit Modes Each tool is supplied with a traceable calibration certificate
Description
Product Highlights Accuracy: ±3% Operates between: 700.0 - 7000.0 N·m/1030.0 - 5200.0 lbf·ft Includes Case 1 1/2" Square Drive 3.3 rpm Tool Weight of 16.8kg Calibrated to 20% - 100% of tool's maximum capacity Operational targets can be set from 10% of tool capacity 'Usage' counter gives the ability to see the amount of times the tool has been used since the last reset "Operation Direction" designed primarily for undoing bolts. When doing sequence tightening, it is now possible to undo an incorrectly tightened bolt without interrupting the sequence 2 Stage Tightening gives faster application of a Snug Torque & Angle Target "Turn Angle" option can be used to check if bolts have already been tightened in an assembly process Allows tool integration into third party control systems Maximum Audit Mode target angle increased to 720 degrees Ability to produce and store real time graphs via EvoLog 2 different lock levels, lock level 1 as per previous lock, lock level 2 will not allow user to exit the run screen or change the target Torque, Torque & Angle, Torque & Angle with Final Torque or Torque Audit Modes Each tool is supplied with a traceable calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Electronic Torque Multiplier w/Case,7000Nm,1-1/2
Rochester, NY, USA
Electronic Torque Multiplier w/Case,7000Nm,1-1/2"Dr.,230V
180226.B12.PEL
Electronic Torque Multiplier w/Case,7000Nm,1-1/2"Dr.,230V 180226.B12.PEL
Product Highlights Accuracy: ±3% Operates between: 700.0 - 7000.0 N·m/1030.0 - 5200.0 lbf·ft Includes Case 1 1/2" Square Drive 3.3 rpm Tool Weight of 16.8kg Calibrated to 20% - 100% of tool's maximum capacity Operational targets can be set from 10% of tool capacity 'Usage' counter gives the ability to see the amount of times the tool has been used since the last reset "Operation Direction" designed primarily for undoing bolts. When doing sequence tightening, it is now possible to undo an incorrectly tightened bolt without interrupting the sequence 2 Stage Tightening gives faster application of a Snug Torque & Angle Target "Turn Angle" option can be used to check if bolts have already been tightened in an assembly process Allows tool integration into third party control systems Maximum Audit Mode target angle increased to 720 degrees Ability to produce and store real time graphs via EvoLog 2 different lock levels, lock level 1 as per previous lock, lock level 2 will not allow user to exit the run screen or change the target Torque, Torque & Angle, Torque & Angle with Final Torque or Torque Audit Modes Each tool is supplied with a traceable calibration certificate

Product Highlights

  • Accuracy: ±3%
  • Operates between: 700.0 - 7000.0 N·m/1030.0 - 5200.0 lbf·ft
  • Includes Case
  • 1 1/2" Square Drive
  • 3.3 rpm
  • Tool Weight of 16.8kg
  • Calibrated to 20% - 100% of tool's maximum capacity
  • Operational targets can be set from 10% of tool capacity
  • 'Usage' counter gives the ability to see the amount of times the tool has been used since the last reset
  • "Operation Direction" designed primarily for undoing bolts. When doing sequence tightening, it is now possible to undo an incorrectly tightened bolt without interrupting the sequence
  • 2 Stage Tightening gives faster application of a Snug Torque & Angle Target
  • "Turn Angle" option can be used to check if bolts have already been tightened in an assembly process
  • Allows tool integration into third party control systems
  • Maximum Audit Mode target angle increased to 720 degrees
  • Ability to produce and store real time graphs via EvoLog
  • 2 different lock levels, lock level 1 as per previous lock, lock level 2 will not allow user to exit the run screen or change the target
  • Torque, Torque & Angle, Torque & Angle with Final Torque or Torque Audit Modes
  • Each tool is supplied with a traceable calibration certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Multipliers
Product Number 180226.B12.PEL
Product Name Electronic Torque Multiplier w/Case,7000Nm,1-1/2"Dr.,230V
Unlock Full Specs
to access all available technical data

Similar Products