NSI Industries LLC Datasheets for Splicing Equipment

Splicing equipment is used to join two webs.
Splicing Equipment: Learn more

Product Name Notes
0.902 INCH 0.173 INCH INNER DIAMETER 0.265 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 8 AWG CONDUCTOR SIZE RED COLOR...
1 INCH 0.205 INCH INNER DIAMETER 0.29 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR...
1 INCH 0.252 INCH INNER DIAMETER 0.34 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 4 AWG CONDUCTOR SIZE GRAY COLOR...
1.252 INCH 0.315 INCH INNER DIAMETER 0.416 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 2 AWG CONDUCTOR SIZE BROWN COLOR...
1.594 INCH L X 0.443 INCH W X 0.55 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL...
1.598 INCH 0.39 INCH INNER DIAMETER 0.512 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR...
1.752 INCH 0.173 INCH INNER DIAMETER 0.272 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 8 AWG CONDUCTOR SIZE RED COLOR...
1.752 INCH 0.205 INCH INNER DIAMETER 0.29 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR...
1.752 INCH 0.252 INCH INNER DIAMETER 0.343 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 4 AWG CONDUCTOR SIZE GRAY COLOR...
1.752 INCH 0.441 INCH INNER DIAMETER 0.56 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK COLOR...
1.752 INCH 0.492 INCH INNER DIAMETER 0.62 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 3/0 AWG CONDUCTOR SIZE ORANGE COLOR...
1.799 INCH 0.358 INCH INNER DIAMETER 0.467 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1 AWG CONDUCTOR SIZE GREEN COLOR...
1.883 INCH 0.282 INCH INNER DIAMETER 0.375 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 3 AWG CONDUCTOR SIZE BROWN COLOR...
1.902 INCH 0.315 INCH INNER DIAMETER 0.421 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 2 AWG CONDUCTOR SIZE BROWN COLOR...
1.902 INCH 0.547 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR...
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 2...
2 INCH 0.594 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR...
2.098 INCH 0.657 INCH INNER DIAMETER 0.813 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 300 KCMIL CONDUCTOR SIZE WHITE COLOR...
2.098 INCH 0.701 INCH INNER DIAMETER 0.875 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 350 KCMIL CONDUCTOR SIZE RED COLOR...
2.252 INCH 0.492 INCH INNER DIAMETER 0.622 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 3/0 AWG CONDUCTOR SIZE ORANGE COLOR...
2.299 INCH 0.764 INCH INNER DIAMETER 0.95 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 400 KCMIL CONDUCTOR SIZE BLUE COLOR...
2.381 INCH 0.282 INCH INNER DIAMETER 0.378 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 3 AWG CONDUCTOR SIZE WHITE COLOR...
2.5 INCH 0.835 INCH INNER DIAMETER 1.059 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 500 KCMIL CONDUCTOR SIZE BROWN COLOR...
2.5 INCH 1.189 INCH INNER DIAMETER 1.185 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR...
2.7 INCH 1000 V VOLTAGE RATING 6 TO 2 AWG (MAIN), 14 TO 8 AWG (TAP) CONDUCTOR SIZE EASY-SPLICE[TM] BRAND OVERALL DIMENSION 1.58 INCH W X 1.055 INCH H TEMPERATURE...
2.752 INCH 0.547 INCH INNER DIAMETER 0.689 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR...
250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 4...
3.201 INCH 1.031 INCH INNER DIAMETER 1.299 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR...
3.752 INCH 0.764 INCH INNER DIAMETER 0.949 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 400 KCMIL CONDUCTOR SIZE BLUE COLOR...
3/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 4...
4.094 INCH L X 0.812 INCH W X 1 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL...
4.23 INCH 1000 V VOLTAGE RATING 2 TO 2/0 AWG (MAIN), 14 TO 6 AWG (TAP) CONDUCTOR SIZE EASY-SPLICE[TM] BRAND OVERALL DIMENSION 4.23 INCH W X 1.988 INCH H TEMPERATURE...
4.5 INCH 1.189 INCH INNER DIAMETER 1.189 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR...
4.75 INCH 1.031 INCH INNER DIAMETER 1.311 INCH OUTER DIAMETER UL (CANADA AND US) APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR...
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 4...
6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 2...
6 INCH 1000 V VOLTAGE RATING 350 KCMIL (MAIN), 4/0 AWG (TAP) CONDUCTOR SIZE EASY-SPLICE[TM] BRAND OVERALL DIMENSION 3.24 INCH W X 2.11 INCH H TEMPERATURE RATING -40 TO 90...
6-1/8 INCH 6.125 LENGTH IN INCH 1.5 INCH OUTER DIAMETER UL APPROVAL 5 KV VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL...
BUTT TYPE 2.2 INCH 0.359 INCH INNER DIAMETER 0.469 INCH OUTER DIAMETER UL (CANADA AND US), UL 486A/B APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1 AWG...
BUTT TYPE 2.2 INCH 0.389 INCH INNER DIAMETER 0.519 INCH OUTER DIAMETER UL (CANADA AND US), UL 486A/B APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1/0 AWG...
BUTT TYPE 2.25 INCH 0.44 INCH INNER DIAMETER 0.56 INCH OUTER DIAMETER UL (CANADA AND US), UL 486A/B APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 2/0 AWG...
BUTT TYPE 3.25 INCH 0.59 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER UL (CANADA AND US), UL 486A/B APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 250 KCMIL...
BUTT TYPE 3.5 INCH 0.66 INCH INNER DIAMETER 0.81 INCH OUTER DIAMETER UL (CANADA AND US), UL 486A/B APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 300 KCMIL...
BUTT TYPE 3.75 INCH 0.7 INCH INNER DIAMETER 0.87 INCH OUTER DIAMETER UL (CANADA AND US), UL 486A/B APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 350 KCMIL...
BUTT TYPE 4.25 INCH 0.83 INCH INNER DIAMETER 1.06 INCH OUTER DIAMETER UL (CANADA AND US), UL 486A/B APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 500 KCMIL...
CENTER WIRE STOP TYPE 1.63 INCH 0.197 INCH INNER DIAMETER 0.296 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 6 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 1.75 INCH 0.146 INCH INNER DIAMETER 0.297 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 8 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 2 INCH 0.248 INCH INNER DIAMETER 0.438 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 4 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 2.378 INCH 0.307 INCH INNER DIAMETER 0.531 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 2 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 2.378 INCH 0.347 INCH INNER DIAMETER 0.531 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 1 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 2.5 INCH 0.39 INCH INNER DIAMETER 0.593 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 1/0 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 2.63 INCH 0.44 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 2/0 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 2.878 INCH 0.48 INCH INNER DIAMETER 0.76 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 3/0 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 3.13 INCH 0.55 INCH INNER DIAMETER 0.85 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 4/0 AWG CONDUCTOR...
CENTER WIRE STOP TYPE 3.248 INCH 0.59 INCH INNER DIAMETER 0.938 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 250 KCMIL CONDUCTOR...
CENTER WIRE STOP TYPE 3.248 INCH 0.65 INCH INNER DIAMETER 1.01 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 300 KCMIL CONDUCTOR...
CENTER WIRE STOP TYPE 3.878 INCH 0.72 INCH INNER DIAMETER 1.125 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 350 KCMIL CONDUCTOR...
CENTER WIRE STOP TYPE 4.878 INCH 0.76 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 400 KCMIL CONDUCTOR...
CENTER WIRE STOP TYPE 5 INCH 0.84 INCH INNER DIAMETER 1.312 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 500 KCMIL CONDUCTOR...
CENTER WIRE STOP TYPE 5.13 INCH 0.92 INCH INNER DIAMETER 1.438 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 600 KCMIL CONDUCTOR...
CENTER WIRE STOP TYPE 5.378 INCH 1.03 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 750 KCMIL CONDUCTOR...
CENTER WIRE STOP TYPE 6 INCH 6 LENGTH IN INCH 1.843 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL TIN PLATED ALUMINUM BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE...
COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1 AWG (COMMUNICATION), 2 AWG (CLASS H ASTM/CLASS M WELD), 150 (LOCOMOTIVE) CONDUCTOR SIZE GREEN COLOR CODE SHORT...
COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1/0 AWG (COMMUNICATION), 1 AWG (CLASS H ASTM/CLASS M WELD), 225 (LOCOMOTIVE) CONDUCTOR SIZE PINK COLOR CODE SHORT...
COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 2/0 AWG (COMMUNICATION), 1/0 AWG (CLASS H ASTM/CLASS M WELD), 1/0 AWG (275 LOCOMOTIVE) CONDUCTOR SIZE BLACK COLOR...
COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 250 MCM (COMMUNICATION), 3/0 AWG (CLASS M WELD), 4/0 AWG (550 LOCOMOTIVE) CONDUCTOR SIZE YELLOW COLOR CODE SHORT...
COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 3/0 AWG (COMMUNICATION), 2/0 AWG (CLASS H ASTM), 2/0 AWG (325 LOCOMOTIVE) CONDUCTOR SIZE ORANGE COLOR CODE SHORT...
COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 300 MCM (COMMUNICATION), 4/0 AWG (CLASS H ASTM/CLASS M WELD), 262.6 (LOCOMOTIVE) CONDUCTOR SIZE WHITE COLOR CODE SHORT...
COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 4/0 AWG (COMMUNICATION), 3/0 AWG (CLASS H ASTM), 2/0 AWG (CLASS M WELD), 3/0 AWG (450 LOCOMOTIVE) CONDUCTOR...
IN LINE ABRASION RESISTANT, IN LINE CHEMICAL RESISTANT TYPE 3.250 INCH L X 0.9 INCH W X 1.48 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR...
IN LINE ABRASION RESISTANT, IN LINE CHEMICAL RESISTANT TYPE 4.62 INCH L X 1.62 INCH W X 3 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR...
IN LINE ABRASION RESISTANT, IN LINE CHEMICAL RESISTANT TYPE 7.25 INCH L X 1.75 INCH W X 3.25 INCH H SIZE 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR...
IN-LINE ABRASION/CHEMICAL RESISTANT TYPE 4 INCH L X 1.19 INCH W X 1.9 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL UL...
IN-LINE ABRASION/CHEMICAL RESISTANT TYPE 5.83 INCH L X 1.57 INCH W X 3.05 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL UL...
IN-LINE TYPE 4.47 INCH LENGTH X 1.32 INCH WIDTH X 2.2 INCH HEIGHT SIZE 6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND...