CENTER WIRE STOP TYPE
1.75 INCH
0.146 INCH INNER DIAMETER
0.297 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
8 AWG CONDUCTOR SIZE
BLUE COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL
NSI Industries LLC
Done
Datasheet
Description
CENTER WIRE STOP TYPE
1.75 INCH
0.146 INCH INNER DIAMETER
0.297 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
8 AWG CONDUCTOR SIZE
BLUE COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL
CENTER WIRE STOP TYPE
1.75 INCH
0.146 INCH INNER DIAMETER
0.297 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
8 AWG CONDUCTOR SIZE
BLUE COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL