6 INCH
1000 V VOLTAGE RATING
350 KCMIL (MAIN), 4/0 AWG (TAP) CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
OVERALL DIMENSION 3.24 INCH W X 2.11 INCH H
TEMPERATURE RATING -40 TO 90 DEG C
ESGHS MODEL
NSI Industries LLC
Done
Datasheet
Description
6 INCH
1000 V VOLTAGE RATING
350 KCMIL (MAIN), 4/0 AWG (TAP) CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
OVERALL DIMENSION 3.24 INCH W X 2.11 INCH H
TEMPERATURE RATING -40 TO 90 DEG C
ESGHS MODEL
6 INCH
1000 V VOLTAGE RATING
350 KCMIL (MAIN), 4/0 AWG (TAP) CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
OVERALL DIMENSION 3.24 INCH W X 2.11 INCH H
TEMPERATURE RATING -40 TO 90 DEG C
ESGHS MODEL