BUTT TYPE
4.25 INCH
0.83 INCH INNER DIAMETER
1.06 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
500 KCMIL STRANDED CONDUCTOR SIZE
BROWN COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 250 TO 500 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 6 PER CARTON
C MODEL
NSI Industries LLC
Done
Datasheet
Description
BUTT TYPE
4.25 INCH
0.83 INCH INNER DIAMETER
1.06 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
500 KCMIL STRANDED CONDUCTOR SIZE
BROWN COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 250 TO 500 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 6 PER CARTON
C MODEL
BUTT TYPE
4.25 INCH
0.83 INCH INNER DIAMETER
1.06 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
500 KCMIL STRANDED CONDUCTOR SIZE
BROWN COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 250 TO 500 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 6 PER CARTON
C MODEL