4.23 INCH
1000 V VOLTAGE RATING
2 TO 2/0 AWG (MAIN), 14 TO 6 AWG (TAP) CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
OVERALL DIMENSION 4.23 INCH W X 1.988 INCH H
TEMPERATURE RATING -40 TO 90 DEG C
ESGHS MODEL
NSI Industries LLC
Done
Datasheet
Description
4.23 INCH
1000 V VOLTAGE RATING
2 TO 2/0 AWG (MAIN), 14 TO 6 AWG (TAP) CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
OVERALL DIMENSION 4.23 INCH W X 1.988 INCH H
TEMPERATURE RATING -40 TO 90 DEG C
ESGHS MODEL
4.23 INCH
1000 V VOLTAGE RATING
2 TO 2/0 AWG (MAIN), 14 TO 6 AWG (TAP) CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
OVERALL DIMENSION 4.23 INCH W X 1.988 INCH H
TEMPERATURE RATING -40 TO 90 DEG C
ESGHS MODEL
4.23 INCH
1000 V VOLTAGE RATING
2 TO 2/0 AWG (MAIN), 14 TO 6 AWG (TAP) CONDUCTOR SIZE