IN-LINE ABRASION/CHEMICAL RESISTANT TYPE
5.83 INCH L X 1.57 INCH W X 3.05 INCH H SIZE
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
PLASTISOL INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH DIA HEX SIZE
POLARIS[TM] BRAND
COLOR BLACK
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
SERIES ISR MODEL
NSI Industries LLC
Done
Datasheet
Description
IN-LINE ABRASION/CHEMICAL RESISTANT TYPE
5.83 INCH L X 1.57 INCH W X 3.05 INCH H SIZE
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
PLASTISOL INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH DIA HEX SIZE
POLARIS[TM] BRAND
COLOR BLACK
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
SERIES ISR MODEL
IN-LINE ABRASION/CHEMICAL RESISTANT TYPE
5.83 INCH L X 1.57 INCH W X 3.05 INCH H SIZE
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
PLASTISOL INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH DIA HEX SIZE
POLARIS[TM] BRAND
COLOR BLACK
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
SERIES ISR MODEL