BUTT TYPE
3.5 INCH
0.66 INCH INNER DIAMETER
0.81 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
300 KCMIL STRANDED CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 2/0 AWG TO 300 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 12 PER CARTON
C MODEL
NSI Industries LLC
Done
Datasheet
Description
BUTT TYPE
3.5 INCH
0.66 INCH INNER DIAMETER
0.81 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
300 KCMIL STRANDED CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 2/0 AWG TO 300 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 12 PER CARTON
C MODEL
BUTT TYPE
3.5 INCH
0.66 INCH INNER DIAMETER
0.81 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
300 KCMIL STRANDED CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 2/0 AWG TO 300 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 12 PER CARTON
C MODEL