COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
300 MCM (COMMUNICATION), 4/0 AWG (CLASS H ASTM/CLASS M WELD), 262.6 (LOCOMOTIVE) CONDUCTOR SIZE
WHITE COLOR CODE
SHORT WITH BELLED END BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 12 PER CARTON
NSI Industries LLC
Done
Datasheet
Description
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
300 MCM (COMMUNICATION), 4/0 AWG (CLASS H ASTM/CLASS M WELD), 262.6 (LOCOMOTIVE) CONDUCTOR SIZE
WHITE COLOR CODE
SHORT WITH BELLED END BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 12 PER CARTON
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
300 MCM (COMMUNICATION), 4/0 AWG (CLASS H ASTM/CLASS M WELD), 262.6 (LOCOMOTIVE) CONDUCTOR SIZE
WHITE COLOR CODE
SHORT WITH BELLED END BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 12 PER CARTON
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
300 MCM (COMMUNICATION), 4/0 AWG (CLASS H ASTM/CLASS M WELD), 262.6 (LOCOMOTIVE) CONDUCTOR SIZE