CENTER WIRE STOP TYPE
3.248 INCH
0.59 INCH INNER DIAMETER
0.938 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
250 KCMIL CONDUCTOR SIZE
RED COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL
NSI Industries LLC
Done
Datasheet
Description
CENTER WIRE STOP TYPE
3.248 INCH
0.59 INCH INNER DIAMETER
0.938 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
250 KCMIL CONDUCTOR SIZE
RED COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL
CENTER WIRE STOP TYPE
3.248 INCH
0.59 INCH INNER DIAMETER
0.938 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
250 KCMIL CONDUCTOR SIZE
RED COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL