6-1/8 INCH
6.125 LENGTH IN INCH
1.5 INCH OUTER DIAMETER
UL APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1000 KCMIL CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 3 PER CARTON
SUITABLE UP TO 35 KV WHEN TAPED
LENGTH IN INCH - UOM IN
C MODEL
NSI Industries LLC
Done
Datasheet
Description
6-1/8 INCH
6.125 LENGTH IN INCH
1.5 INCH OUTER DIAMETER
UL APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1000 KCMIL CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 3 PER CARTON
SUITABLE UP TO 35 KV WHEN TAPED
LENGTH IN INCH - UOM IN
C MODEL
6-1/8 INCH
6.125 LENGTH IN INCH
1.5 INCH OUTER DIAMETER
UL APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1000 KCMIL CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 3 PER CARTON
SUITABLE UP TO 35 KV WHEN TAPED
LENGTH IN INCH - UOM IN
C MODEL