BUTT TYPE
2.2 INCH
0.359 INCH INNER DIAMETER
0.469 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1 AWG STRANDED CONDUCTOR SIZE
GREEN COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 6 TO 1 AWG
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 50 PER CARTON
C MODEL
NSI Industries LLC
Done
Datasheet
Description
BUTT TYPE
2.2 INCH
0.359 INCH INNER DIAMETER
0.469 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1 AWG STRANDED CONDUCTOR SIZE
GREEN COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 6 TO 1 AWG
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 50 PER CARTON
C MODEL
BUTT TYPE
2.2 INCH
0.359 INCH INNER DIAMETER
0.469 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1 AWG STRANDED CONDUCTOR SIZE
GREEN COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 6 TO 1 AWG
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 50 PER CARTON
C MODEL