1 INCH
0.252 INCH INNER DIAMETER
0.34 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
4 AWG CONDUCTOR SIZE
GRAY COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
NSI Industries LLC
Done
Datasheet
Description
1 INCH
0.252 INCH INNER DIAMETER
0.34 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
4 AWG CONDUCTOR SIZE
GRAY COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
1 INCH
0.252 INCH INNER DIAMETER
0.34 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
4 AWG CONDUCTOR SIZE
GRAY COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL