BUTT TYPE
3.25 INCH
0.59 INCH INNER DIAMETER
0.75 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
250 KCMIL STRANDED CONDUCTOR SIZE
YELLOW COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 1/0 AWG TO 250 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 25 PER CARTON
C MODEL
NSI Industries LLC
Done
Datasheet
Description
BUTT TYPE
3.25 INCH
0.59 INCH INNER DIAMETER
0.75 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
250 KCMIL STRANDED CONDUCTOR SIZE
YELLOW COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 1/0 AWG TO 250 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 25 PER CARTON
C MODEL
BUTT TYPE
3.25 INCH
0.59 INCH INNER DIAMETER
0.75 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
250 KCMIL STRANDED CONDUCTOR SIZE
YELLOW COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 1/0 AWG TO 250 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 25 PER CARTON
C MODEL