2 INCH
0.594 INCH INNER DIAMETER
0.75 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
250 KCMIL CONDUCTOR SIZE
YELLOW COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
NSI Industries LLC
Done
Datasheet
Description
2 INCH
0.594 INCH INNER DIAMETER
0.75 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
250 KCMIL CONDUCTOR SIZE
YELLOW COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
2 INCH
0.594 INCH INNER DIAMETER
0.75 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
250 KCMIL CONDUCTOR SIZE
YELLOW COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL