COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
2/0 AWG (COMMUNICATION), 1/0 AWG (CLASS H ASTM/CLASS M WELD), 1/0 AWG (275 LOCOMOTIVE) CONDUCTOR SIZE
BLACK COLOR CODE
SHORT WITH BELLED END BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 25 PER CARTON
NSI Industries LLC
Done
Datasheet
Description
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
2/0 AWG (COMMUNICATION), 1/0 AWG (CLASS H ASTM/CLASS M WELD), 1/0 AWG (275 LOCOMOTIVE) CONDUCTOR SIZE
BLACK COLOR CODE
SHORT WITH BELLED END BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 25 PER CARTON
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
2/0 AWG (COMMUNICATION), 1/0 AWG (CLASS H ASTM/CLASS M WELD), 1/0 AWG (275 LOCOMOTIVE) CONDUCTOR SIZE
BLACK COLOR CODE
SHORT WITH BELLED END BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 25 PER CARTON
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
2/0 AWG (COMMUNICATION), 1/0 AWG (CLASS H ASTM/CLASS M WELD), 1/0 AWG (275 LOCOMOTIVE) CONDUCTOR SIZE