IN LINE ABRASION RESISTANT, IN LINE CHEMICAL RESISTANT TYPE
7.25 INCH L X 1.75 INCH W X 3.25 INCH H SIZE
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
PLASTISOL INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH DIA HEX SIZE
POLARIS[TM] BRAND
COLOR BLACK
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE TERMINATION
ISR MODEL
NSI Industries LLC
Done
Datasheet
Description
IN LINE ABRASION RESISTANT, IN LINE CHEMICAL RESISTANT TYPE
7.25 INCH L X 1.75 INCH W X 3.25 INCH H SIZE
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
PLASTISOL INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH DIA HEX SIZE
POLARIS[TM] BRAND
COLOR BLACK
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE TERMINATION
ISR MODEL
IN LINE ABRASION RESISTANT, IN LINE CHEMICAL RESISTANT TYPE
7.25 INCH L X 1.75 INCH W X 3.25 INCH H SIZE
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
PLASTISOL INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH DIA HEX SIZE
POLARIS[TM] BRAND
COLOR BLACK
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE TERMINATION
ISR MODEL
IN LINE ABRASION RESISTANT, IN LINE CHEMICAL RESISTANT TYPE