6 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
ALUMINUM ALLOY BODY MATERIAL
NON-INSULATED INSULATION TYPE
2 SCREW(S)
NUMBER OF PORTS 2
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE SPICING
SR MODEL
NSI Industries LLC
Done
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
ALUMINUM ALLOY BODY MATERIAL
NON-INSULATED INSULATION TYPE
2 SCREW(S)
NUMBER OF PORTS 2
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE SPICING
SR MODEL
6 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
ALUMINUM ALLOY BODY MATERIAL
NON-INSULATED INSULATION TYPE
2 SCREW(S)
NUMBER OF PORTS 2
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE SPICING
SR MODEL