IN-LINE TYPE
4.47 INCH LENGTH X 1.32 INCH WIDTH X 2.2 INCH HEIGHT SIZE
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 VOLT VOLTAGE RATING
BLACK PLASTISOL BODY MATERIAL
INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH HEX SIZE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
NUMBER OF CONDUCTORS 2
CONSTRUCTIONAL FEATURE ABRASION AND CHEMICAL RESISTANT, UV RESISTANT
ISR MODEL
NSI Industries LLC
Done
Datasheet
Description
IN-LINE TYPE
4.47 INCH LENGTH X 1.32 INCH WIDTH X 2.2 INCH HEIGHT SIZE
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 VOLT VOLTAGE RATING
BLACK PLASTISOL BODY MATERIAL
INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH HEX SIZE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
NUMBER OF CONDUCTORS 2
CONSTRUCTIONAL FEATURE ABRASION AND CHEMICAL RESISTANT, UV RESISTANT
ISR MODEL
IN-LINE TYPE
4.47 INCH LENGTH X 1.32 INCH WIDTH X 2.2 INCH HEIGHT SIZE
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 VOLT VOLTAGE RATING
BLACK PLASTISOL BODY MATERIAL
INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH HEX SIZE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
NUMBER OF CONDUCTORS 2
CONSTRUCTIONAL FEATURE ABRASION AND CHEMICAL RESISTANT, UV RESISTANT
ISR MODEL
IN-LINE TYPE
4.47 INCH LENGTH X 1.32 INCH WIDTH X 2.2 INCH HEIGHT SIZE
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 VOLT VOLTAGE RATING
BLACK PLASTISOL BODY MATERIAL
INSULATED INSULATION TYPE
2 SCREW(S)
5/16 INCH HEX SIZE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
NUMBER OF CONDUCTORS 2
CONSTRUCTIONAL FEATURE ABRASION AND CHEMICAL RESISTANT, UV RESISTANT