1.752 INCH
0.205 INCH INNER DIAMETER
0.29 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
6 AWG CONDUCTOR SIZE
BLUE COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
NSI Industries LLC
Done
Datasheet
Description
1.752 INCH
0.205 INCH INNER DIAMETER
0.29 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
6 AWG CONDUCTOR SIZE
BLUE COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
1.752 INCH
0.205 INCH INNER DIAMETER
0.29 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
6 AWG CONDUCTOR SIZE
BLUE COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL