CENTER WIRE STOP TYPE
2.63 INCH
0.44 INCH INNER DIAMETER
0.687 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
2/0 AWG CONDUCTOR SIZE
OLIVE COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL
NSI Industries LLC
Done
Datasheet
Description
CENTER WIRE STOP TYPE
2.63 INCH
0.44 INCH INNER DIAMETER
0.687 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
2/0 AWG CONDUCTOR SIZE
OLIVE COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL
CENTER WIRE STOP TYPE
2.63 INCH
0.44 INCH INNER DIAMETER
0.687 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
2/0 AWG CONDUCTOR SIZE
OLIVE COLOR CODE
STANDARD BARREL TYPE
TEMPERATURE RATING 90 DEG C
ASC-T MODEL