4.5 INCH
1.189 INCH INNER DIAMETER
1.189 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
600 KCMIL CONDUCTOR SIZE
GREEN COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
NSI Industries LLC
Done
Datasheet
Description
4.5 INCH
1.189 INCH INNER DIAMETER
1.189 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
600 KCMIL CONDUCTOR SIZE
GREEN COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
4.5 INCH
1.189 INCH INNER DIAMETER
1.189 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
600 KCMIL CONDUCTOR SIZE
GREEN COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL