1.902 INCH
0.315 INCH INNER DIAMETER
0.421 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
2 AWG CONDUCTOR SIZE
BROWN COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
NSI Industries LLC
Done
Datasheet
Description
1.902 INCH
0.315 INCH INNER DIAMETER
0.421 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
2 AWG CONDUCTOR SIZE
BROWN COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
1.902 INCH
0.315 INCH INNER DIAMETER
0.421 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
2 AWG CONDUCTOR SIZE
BROWN COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL