4.75 INCH
1.031 INCH INNER DIAMETER
1.311 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
750 KCMIL CONDUCTOR SIZE
BLACK COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
NSI Industries LLC
Done
Datasheet
Description
4.75 INCH
1.031 INCH INNER DIAMETER
1.311 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
750 KCMIL CONDUCTOR SIZE
BLACK COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
4.75 INCH
1.031 INCH INNER DIAMETER
1.311 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
750 KCMIL CONDUCTOR SIZE
BLACK COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL