BUTT TYPE
3.75 INCH
0.7 INCH INNER DIAMETER
0.87 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
350 KCMIL STRANDED CONDUCTOR SIZE
RED COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 3/0 AWG TO 350 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 12 PER CARTON
C MODEL
NSI Industries LLC
Done
Datasheet
Description
BUTT TYPE
3.75 INCH
0.7 INCH INNER DIAMETER
0.87 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
350 KCMIL STRANDED CONDUCTOR SIZE
RED COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 3/0 AWG TO 350 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 12 PER CARTON
C MODEL
BUTT TYPE
3.75 INCH
0.7 INCH INNER DIAMETER
0.87 INCH OUTER DIAMETER
UL (CANADA AND US), UL 486A/B APPROVAL
600 VOLT VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
350 KCMIL STRANDED CONDUCTOR SIZE
RED COLOR CODE
LONG BARREL TYPE
EASY-TWIST[TM] BRAND
EXPANDED WIRE SIZE 3/0 AWG TO 350 KCMIL
NUMBER OF CONDUCTORS 2
TEMPERATURE RATING 90 DEG C
PACKING QUANTITY 12 PER CARTON
C MODEL