1.598 INCH
0.39 INCH INNER DIAMETER
0.512 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1/0 AWG CONDUCTOR SIZE
PINK COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
NSI Industries LLC
Done
Datasheet
Description
1.598 INCH
0.39 INCH INNER DIAMETER
0.512 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1/0 AWG CONDUCTOR SIZE
PINK COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
1.598 INCH
0.39 INCH INNER DIAMETER
0.512 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
1/0 AWG CONDUCTOR SIZE
PINK COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL