3.752 INCH
0.764 INCH INNER DIAMETER
0.949 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
400 KCMIL CONDUCTOR SIZE
BLUE COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
NSI Industries LLC
Done
Datasheet
Description
3.752 INCH
0.764 INCH INNER DIAMETER
0.949 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
400 KCMIL CONDUCTOR SIZE
BLUE COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL
3.752 INCH
0.764 INCH INNER DIAMETER
0.949 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
400 KCMIL CONDUCTOR SIZE
BLUE COLOR CODE
LONG BARREL TYPE
TEMPERATURE RATING 90 DEG C
C MODEL