250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
ALUMINUM ALLOY BODY MATERIAL
NON-INSULATED INSULATION TYPE
4 SCREW(S)
NUMBER OF PORTS 2
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE SPICING
750 MODEL
NSI Industries LLC
Done
Datasheet
Description
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
ALUMINUM ALLOY BODY MATERIAL
NON-INSULATED INSULATION TYPE
4 SCREW(S)
NUMBER OF PORTS 2
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE SPICING
750 MODEL
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
ALUMINUM ALLOY BODY MATERIAL
NON-INSULATED INSULATION TYPE
4 SCREW(S)
NUMBER OF PORTS 2
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE SPICING
750 MODEL