NSI Industries LLC Mechanical Cable Splice 250SR

Description
4.094 INCH L X 0.812 INCH W X 1 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 4 SCREW(S) NUMBER OF PORTS 2 TEMPERATURE RATING 90 DEG C APPLICATION WIRE SPICING SR MODEL
Datasheet
Description
4.094 INCH L X 0.812 INCH W X 1 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 4 SCREW(S) NUMBER OF PORTS 2 TEMPERATURE RATING 90 DEG C APPLICATION WIRE SPICING SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - 250SR - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Splice
250SR
Mechanical Cable Splice 250SR
4.094 INCH L X 0.812 INCH W X 1 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 4 SCREW(S) NUMBER OF PORTS 2 TEMPERATURE RATING 90 DEG C APPLICATION WIRE SPICING SR MODEL
  • 4.094 INCH L X 0.812 INCH W X 1 INCH H SIZE
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM ALLOY BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 4 SCREW(S)
  • NUMBER OF PORTS 2
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION WIRE SPICING
  • SR MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Splicing Equipment
Product Number 250SR
Product Name Mechanical Cable Splice
Unlock Full Specs
to access all available technical data

Similar Products