1.902 INCH
0.547 INCH INNER DIAMETER
0.687 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
4/0 AWG CONDUCTOR SIZE
PURPLE COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
NSI Industries LLC
Done
Datasheet
Description
1.902 INCH
0.547 INCH INNER DIAMETER
0.687 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
4/0 AWG CONDUCTOR SIZE
PURPLE COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
1.902 INCH
0.547 INCH INNER DIAMETER
0.687 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
4/0 AWG CONDUCTOR SIZE
PURPLE COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL