2.098 INCH
0.701 INCH INNER DIAMETER
0.875 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
350 KCMIL CONDUCTOR SIZE
RED COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
NSI Industries LLC
Done
Datasheet
Description
2.098 INCH
0.701 INCH INNER DIAMETER
0.875 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
350 KCMIL CONDUCTOR SIZE
RED COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
2.098 INCH
0.701 INCH INNER DIAMETER
0.875 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
350 KCMIL CONDUCTOR SIZE
RED COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL