CENTER WIRE STOP TYPE
6 INCH
6 LENGTH IN INCH
1.843 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
1000 KCMIL CONDUCTOR SIZE
BROWN COLOR CODE
STANDARD BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 3 PER CARTON
LENGTH IN INCH - UOM IN
ASC-T MODEL
NSI Industries LLC
Done
Datasheet
Description
CENTER WIRE STOP TYPE
6 INCH
6 LENGTH IN INCH
1.843 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
1000 KCMIL CONDUCTOR SIZE
BROWN COLOR CODE
STANDARD BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 3 PER CARTON
LENGTH IN INCH - UOM IN
ASC-T MODEL
CENTER WIRE STOP TYPE
6 INCH
6 LENGTH IN INCH
1.843 INCH OUTER DIAMETER
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
TIN PLATED ALUMINUM BODY MATERIAL
1000 KCMIL CONDUCTOR SIZE
BROWN COLOR CODE
STANDARD BARREL TYPE
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
STANDARD PACKAGE 3 PER CARTON
LENGTH IN INCH - UOM IN
ASC-T MODEL