2.299 INCH
0.764 INCH INNER DIAMETER
0.95 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
400 KCMIL CONDUCTOR SIZE
BLUE COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
NSI Industries LLC
Done
Datasheet
Description
2.299 INCH
0.764 INCH INNER DIAMETER
0.95 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
400 KCMIL CONDUCTOR SIZE
BLUE COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL
2.299 INCH
0.764 INCH INNER DIAMETER
0.95 INCH OUTER DIAMETER
UL (CANADA AND US) APPROVAL
5 KV VOLTAGE RATING
TIN PLATED COPPER BODY MATERIAL
400 KCMIL CONDUCTOR SIZE
BLUE COLOR CODE
SHORT BARREL TYPE
TEMPERATURE RATING 90 DEG C
SC MODEL